NIC Components Corp. Res, 4R7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F4R70TRF

Description
RES, 4R7, 1%, 0.1W, 0603, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 4R7, 1%, 0.1W, 0603, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8763 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8763
Res, 4R7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8763
RES, 4R7, 1%, 0.1W, 0603, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 4R7, 1%, 0.1W, 0603, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3302 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3302
Res, 4R7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3302
RES, 4R7, 1%, 0.1W, 0603, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 4R7, 1%, 0.1W, 0603, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8763
Product Name Res, 4R7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details