NIC Components Corp. Res, 499K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F4993TRF

Description
RES, 499K, 1%, 0.1W, 0603, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 499K, 1%, 0.1W, 0603, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 499K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0675 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0675
Res, 499K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0675
RES, 499K, 1%, 0.1W, 0603, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 499K, 1%, 0.1W, 0603, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8849 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8849
Res, 499K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8849
RES, 499K, 1%, 0.1W, 0603, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 499K, 1%, 0.1W, 0603, THICK FILM; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0675
Product Name Res, 499K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 499000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers