NIC Components Corp. Res, 48K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F4872TRF

Description
RES, 48K7, 1%, 0.1W, 0603, THICK FILM; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 48K7, 1%, 0.1W, 0603, THICK FILM; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 48K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0669 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0669
Res, 48K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0669
RES, 48K7, 1%, 0.1W, 0603, THICK FILM; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 48K7, 1%, 0.1W, 0603, THICK FILM; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 48K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8838 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8838
Res, 48K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8838
RES, 48K7, 1%, 0.1W, 0603, THICK FILM; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 48K7, 1%, 0.1W, 0603, THICK FILM; Resistance:48.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0669
Product Name Res, 48K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 48700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers