NIC Components Corp. Res, 4K87, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F4871TRF

Description
RES, 4K87, 1%, 0.1W, 0603, THICK FILM; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 4K87, 1%, 0.1W, 0603, THICK FILM; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K87, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3334
Res, 4K87, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3334
RES, 4K87, 1%, 0.1W, 0603, THICK FILM; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K87, 1%, 0.1W, 0603, THICK FILM; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K87, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8837 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8837
Res, 4K87, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8837
RES, 4K87, 1%, 0.1W, 0603, THICK FILM; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K87, 1%, 0.1W, 0603, THICK FILM; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3334
Product Name Res, 4K87, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details