NIC Components Corp. Res, 475R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F4750TRF

Description
RES, 475R, 1%, 0.1W, 0603, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 475R, 1%, 0.1W, 0603, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 475R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0663 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0663
Res, 475R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0663
RES, 475R, 1%, 0.1W, 0603, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 475R, 1%, 0.1W, 0603, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 475R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8828 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8828
Res, 475R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8828
RES, 475R, 1%, 0.1W, 0603, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 475R, 1%, 0.1W, 0603, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0663
Product Name Res, 475R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details