NIC Components Corp. Res, 45K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F4532TRF

Description
RES, 45K3, 1%, 0.1W, 0603, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 45K3, 1%, 0.1W, 0603, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 45K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8808 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8808
Res, 45K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8808
RES, 45K3, 1%, 0.1W, 0603, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 45K3, 1%, 0.1W, 0603, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3323
Res, 45K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3323
RES, 45K3, 1%, 0.1W, 0603, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 45K3, 1%, 0.1W, 0603, THICK FILM; Resistance:45.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8808
Product Name Res, 45K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 45300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details