The Res, 4K53, 1%, 0.1W, 0603, Thick Film resistor is a general-purpose component designed for various electronic applications. It features a resistance value of 4.53 kΩ with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 100 mW, suitable for low-power applications, and it has a maximum voltage rating of 50V. This resistor is compliant with RoHS standards, making it suitable for environmentally conscious designs. The 0603 package size allows for compact integration into circuit boards, and its thick film technology provides durability and stability over a wide temperature range of -55°C to +155°C.
RES, 4K53, 1%, 0.1W, 0603, THICK FILM; Resistance:4.53kohm;
RES, 4K53, 1%, 0.1W, 0603, THICK FILM; Resistance:4.53kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 08AH8807 |
| Product Name | Res, 4K53, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 4530 ohms |