NIC Components Corp. Res, 4K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F4301TRF

Description
RES, 4K3, 1%, 0.1W, 0603, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 4K3, 1%, 0.1W, 0603, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3313
Res, 4K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3313
RES, 4K3, 1%, 0.1W, 0603, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K3, 1%, 0.1W, 0603, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8789
Res, 4K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8789
RES, 4K3, 1%, 0.1W, 0603, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K3, 1%, 0.1W, 0603, THICK FILM; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3313
Product Name Res, 4K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details