NIC Components Corp. Res, 4K22, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F4221TRF

Description
RES, 4K22, 1%, 0.1W, 0603, THICK FILM; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 4K22, 1%, 0.1W, 0603, THICK FILM; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K22, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3310
Res, 4K22, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3310
RES, 4K22, 1%, 0.1W, 0603, THICK FILM; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K22, 1%, 0.1W, 0603, THICK FILM; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K22, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8781
Res, 4K22, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8781
RES, 4K22, 1%, 0.1W, 0603, THICK FILM; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K22, 1%, 0.1W, 0603, THICK FILM; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3310
Product Name Res, 4K22, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756741 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers