NIC Components Corp. Res, 40K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F4022TRF

Description
RES, 40K2, 1%, 0.1W, 0603, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 40K2, 1%, 0.1W, 0603, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 40K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8770
Res, 40K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8770
RES, 40K2, 1%, 0.1W, 0603, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 40K2, 1%, 0.1W, 0603, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 40K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3304
Res, 40K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3304
RES, 40K2, 1%, 0.1W, 0603, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 40K2, 1%, 0.1W, 0603, THICK FILM; Resistance:40.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8770
Product Name Res, 40K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 40200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers