NIC Components Corp. Res, 402R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F4020TRF

Description
RES, 402R, 1%, 0.1W, 0603, THICK FILM; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 402R, 1%, 0.1W, 0603, THICK FILM; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 402R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0633 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0633
Res, 402R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0633
RES, 402R, 1%, 0.1W, 0603, THICK FILM; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 402R, 1%, 0.1W, 0603, THICK FILM; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 402R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8768
Res, 402R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8768
RES, 402R, 1%, 0.1W, 0603, THICK FILM; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 402R, 1%, 0.1W, 0603, THICK FILM; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0633
Product Name Res, 402R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details