NIC Components Corp. Res, 3R48, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F3R48TRF

Description
RES, 3R48, 1%, 0.1W, 0603, THICK FILM; Resistance:3.48ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 3R48, 1%, 0.1W, 0603, THICK FILM; Resistance:3.48ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R48, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R48, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0563
Res, 3R48, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0563
RES, 3R48, 1%, 0.1W, 0603, THICK FILM; Resistance:3.48ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 3R48, 1%, 0.1W, 0603, THICK FILM; Resistance:3.48ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R48, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8636 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R48, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8636
Res, 3R48, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8636
RES, 3R48, 1%, 0.1W, 0603, THICK FILM; Resistance:3.48ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 3R48, 1%, 0.1W, 0603, THICK FILM; Resistance:3.48ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0563
Product Name Res, 3R48, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3.48 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details