NIC Components Corp. Res, 39R2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F39R2TRF

Description
RES, 39R2, 1%, 0.1W, 0603, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 39R2, 1%, 0.1W, 0603, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39R2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3294 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3294
Res, 39R2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3294
RES, 39R2, 1%, 0.1W, 0603, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 39R2, 1%, 0.1W, 0603, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8740
Res, 39R2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8740
RES, 39R2, 1%, 0.1W, 0603, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 39R2, 1%, 0.1W, 0603, THICK FILM; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3294
Product Name Res, 39R2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details