NIC Components Corp. Res, 392K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F3923TRF

Description
RES, 392K, 1%, 0.1W, 0603, THICK FILM; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 392K, 1%, 0.1W, 0603, THICK FILM; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 392K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8753
Res, 392K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8753
RES, 392K, 1%, 0.1W, 0603, THICK FILM; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 392K, 1%, 0.1W, 0603, THICK FILM; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 392K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3299
Res, 392K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3299
RES, 392K, 1%, 0.1W, 0603, THICK FILM; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 392K, 1%, 0.1W, 0603, THICK FILM; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8753
Product Name Res, 392K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 392000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details