NIC Components Corp. Res, 3K92, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F3921TRF

Description
RES, 3K92, 1%, 0.1W, 0603, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 3K92, 1%, 0.1W, 0603, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K92, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8750
Res, 3K92, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8750
RES, 3K92, 1%, 0.1W, 0603, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K92, 1%, 0.1W, 0603, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K92, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0620 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0620
Res, 3K92, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0620
RES, 3K92, 1%, 0.1W, 0603, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K92, 1%, 0.1W, 0603, THICK FILM; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8750
Product Name Res, 3K92, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details