NIC Components Corp. Res, 392R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F3920TRF

Description
RES, 392R, 1%, 0.1W, 0603, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 392R, 1%, 0.1W, 0603, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 392R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8748 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8748
Res, 392R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8748
RES, 392R, 1%, 0.1W, 0603, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 392R, 1%, 0.1W, 0603, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 392R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH5497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH5497
Res, 392R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH5497
RES, 392R, 1%, 0.1W, 0603, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 392R, 1%, 0.1W, 0603, THICK FILM; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8748
Product Name Res, 392R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers