NIC Components Corp. Res, 39K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F3902TRF

Description
RES, 39K, 1%, 0.1W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 39K, 1%, 0.1W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8743 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8743
Res, 39K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8743
RES, 39K, 1%, 0.1W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 39K, 1%, 0.1W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3295
Res, 39K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3295
RES, 39K, 1%, 0.1W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 39K, 1%, 0.1W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8743
Product Name Res, 39K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers