NIC Components Corp. Res, 3K83, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F3831TRF

Description
RES, 3K83, 1%, 0.1W, 0603, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 3K83, 1%, 0.1W, 0603, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K83, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3291
Res, 3K83, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3291
RES, 3K83, 1%, 0.1W, 0603, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K83, 1%, 0.1W, 0603, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K83, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8733 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8733
Res, 3K83, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8733
RES, 3K83, 1%, 0.1W, 0603, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K83, 1%, 0.1W, 0603, THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3291
Product Name Res, 3K83, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3830 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details