NIC Components Corp. Res, 374K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F3743TRF

Description
RES, 374K, 1%, 0.1W, 0603, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, 374K, 1%, 0.1W, 0603, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 374K, 1%, 0.1W, 0603, Thick Film resistor is a general-purpose component suitable for various electronic applications. It features a resistance value of 374 kΩ with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 0.1W, making it appropriate for low-power applications, and it has a maximum voltage rating of 50V. This resistor is compliant with RoHS standards, indicating it is free from hazardous substances. The 0603 package size allows for compact designs, making it ideal for space-constrained applications. The thick film technology used in its construction contributes to its durability and long lifespan.

Datasheet Summary
Powered by GS/AI

The Res, 374K, 1%, 0.1W, 0603, Thick Film resistor is a general-purpose component suitable for various electronic applications. It features a resistance value of 374 kΩ with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 0.1W, making it appropriate for low-power applications, and it has a maximum voltage rating of 50V. This resistor is compliant with RoHS standards, indicating it is free from hazardous substances. The 0603 package size allows for compact designs, making it ideal for space-constrained applications. The thick film technology used in its construction contributes to its durability and long lifespan.

Suppliers

Company
Product
Description
Supplier Links
Res, 374K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0610 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0610
Res, 374K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0610
RES, 374K, 1%, 0.1W, 0603, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 374K, 1%, 0.1W, 0603, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 374K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8729 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8729
Res, 374K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8729
RES, 374K, 1%, 0.1W, 0603, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 374K, 1%, 0.1W, 0603, THICK FILM; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0610
Product Name Res, 374K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 374000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details