NIC Components Corp. Res, 37K4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F3742TRF

Description
RES, 37K4, 1%, 0.1W, 0603, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 37K4, 1%, 0.1W, 0603, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 37K4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8728 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8728
Res, 37K4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8728
RES, 37K4, 1%, 0.1W, 0603, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 37K4, 1%, 0.1W, 0603, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 37K4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH5496 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH5496
Res, 37K4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH5496
RES, 37K4, 1%, 0.1W, 0603, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 37K4, 1%, 0.1W, 0603, THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8728
Product Name Res, 37K4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 37400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers