NIC Components Corp. Res, 3K74, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F3741TRF

Description
RES, 3K74, 1%, 0.1W, 0603, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 3K74, 1%, 0.1W, 0603, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K74, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K74, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0609
Res, 3K74, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0609
RES, 3K74, 1%, 0.1W, 0603, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K74, 1%, 0.1W, 0603, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K74, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8727 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K74, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8727
Res, 3K74, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8727
RES, 3K74, 1%, 0.1W, 0603, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K74, 1%, 0.1W, 0603, THICK FILM; Resistance:3.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0609
Product Name Res, 3K74, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details