NIC Components Corp. Res, 365R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F3650TRF

Description
RES, 365R, 1%, 0.1W, 0603, THICK FILM; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, 365R, 1%, 0.1W, 0603, THICK FILM; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 365R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8719 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8719
Res, 365R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8719
RES, 365R, 1%, 0.1W, 0603, THICK FILM; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 365R, 1%, 0.1W, 0603, THICK FILM; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 365R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3287
Res, 365R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3287
RES, 365R, 1%, 0.1W, 0603, THICK FILM; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 365R, 1%, 0.1W, 0603, THICK FILM; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8719
Product Name Res, 365R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details