NIC Components Corp. Res, 3K6, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F3601TRF

Description
RES, 3K6, 1%, 0.1W, 0603, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 3K6, 1%, 0.1W, 0603, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K6, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8715 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8715
Res, 3K6, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8715
RES, 3K6, 1%, 0.1W, 0603, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K6, 1%, 0.1W, 0603, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K6, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0600
Res, 3K6, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0600
RES, 3K6, 1%, 0.1W, 0603, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K6, 1%, 0.1W, 0603, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8715
Product Name Res, 3K6, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details