NIC Components Corp. Res, 357K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F3573TRF

Description
RES, 357K, 1%, 0.1W, 0603, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 357K, 1%, 0.1W, 0603, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 357K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3282
Res, 357K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3282
RES, 357K, 1%, 0.1W, 0603, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 357K, 1%, 0.1W, 0603, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 357K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8710 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8710
Res, 357K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8710
RES, 357K, 1%, 0.1W, 0603, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 357K, 1%, 0.1W, 0603, THICK FILM; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3282
Product Name Res, 357K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 357000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details