NIC Components Corp. Res, 34K8, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F3482TRF

Description
RES, 34K8, 1%, 0.1W, 0603, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 34K8, 1%, 0.1W, 0603, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 34K8, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0596 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0596
Res, 34K8, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0596
RES, 34K8, 1%, 0.1W, 0603, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 34K8, 1%, 0.1W, 0603, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34K8, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8704
Res, 34K8, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8704
RES, 34K8, 1%, 0.1W, 0603, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 34K8, 1%, 0.1W, 0603, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0596
Product Name Res, 34K8, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 34800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details