NIC Components Corp. Res, 33R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F33R0TRF

Description
RES, 33R, 1%, 0.1W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 33R, 1%, 0.1W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8675 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8675
Res, 33R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8675
RES, 33R, 1%, 0.1W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 33R, 1%, 0.1W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3264 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3264
Res, 33R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3264
RES, 33R, 1%, 0.1W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 33R, 1%, 0.1W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8675
Product Name Res, 33R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details