NIC Components Corp. Res, 33.8Kohm, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F3382TRF

Description
RES, 33.8KOHM, 0.1W, 0603, THICK FILM; Resistance:33.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 33.8KOHM, 0.1W, 0603, THICK FILM; Resistance:33.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33.8Kohm, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0589 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33.8Kohm, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0589
Res, 33.8Kohm, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0589
RES, 33.8KOHM, 0.1W, 0603, THICK FILM; Resistance:33.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 33.8KOHM, 0.1W, 0603, THICK FILM; Resistance:33.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K8, 1%, 0.1W, 0603, Thickfilm; Resistance Nic Components - 08AH8694 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K8, 1%, 0.1W, 0603, Thickfilm; Resistance Nic Components
08AH8694
Res, 33K8, 1%, 0.1W, 0603, Thickfilm; Resistance Nic Components 08AH8694
RES, 33K8, 1%, 0.1W, 0603, THICKFILM; Resistance:33.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 33K8, 1%, 0.1W, 0603, THICKFILM; Resistance:33.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0589
Product Name Res, 33.8Kohm, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 33800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details