NIC Components Corp. Res, 33K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F3322TRF

Description
RES, 33K2, 1%, 0.1W, 0603, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, 33K2, 1%, 0.1W, 0603, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 33K2, 1%, 0.1W, 0603, Thick Film resistor is a general-purpose component suitable for various electronic applications. It features a resistance value of 33.2 kΩ with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 0.1W, and it has a maximum voltage rating of 50V, making it appropriate for low-power applications. This resistor is constructed using thick film technology, which contributes to its durability and stability. The 0603 package size is standard in the industry, facilitating easy integration into compact designs. Additionally, the product is RoHS compliant, aligning with environmental regulations.

Datasheet Summary
Powered by GS/AI

The Res, 33K2, 1%, 0.1W, 0603, Thick Film resistor is a general-purpose component suitable for various electronic applications. It features a resistance value of 33.2 kΩ with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 0.1W, and it has a maximum voltage rating of 50V, making it appropriate for low-power applications. This resistor is constructed using thick film technology, which contributes to its durability and stability. The 0603 package size is standard in the industry, facilitating easy integration into compact designs. Additionally, the product is RoHS compliant, aligning with environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Res, 33K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0585 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0585
Res, 33K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0585
RES, 33K2, 1%, 0.1W, 0603, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 33K2, 1%, 0.1W, 0603, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8689 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8689
Res, 33K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8689
RES, 33K2, 1%, 0.1W, 0603, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 33K2, 1%, 0.1W, 0603, THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0585
Product Name Res, 33K2, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 33200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details