NIC Components Corp. Res, 332R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F3320TRF

Description
RES, 332R, 1%, 0.1W, 0603, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 332R, 1%, 0.1W, 0603, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 332R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8685 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8685
Res, 332R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8685
RES, 332R, 1%, 0.1W, 0603, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 332R, 1%, 0.1W, 0603, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 332R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3272
Res, 332R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3272
RES, 332R, 1%, 0.1W, 0603, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 332R, 1%, 0.1W, 0603, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8685
Product Name Res, 332R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details