NIC Components Corp. Res, 3K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F3301TRF

Description
RES, 3K3, 1%, 0.1W, 0603, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 3K3, 1%, 0.1W, 0603, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0583 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0583
Res, 3K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0583
RES, 3K3, 1%, 0.1W, 0603, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K3, 1%, 0.1W, 0603, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8680 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8680
Res, 3K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8680
RES, 3K3, 1%, 0.1W, 0603, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K3, 1%, 0.1W, 0603, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0583
Product Name Res, 3K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details