NIC Components Corp. Res, 324R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F3240TRF

Description
RES, 324R, 1%, 0.1W, 0603, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 324R, 1%, 0.1W, 0603, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 324R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8670 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8670
Res, 324R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8670
RES, 324R, 1%, 0.1W, 0603, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 324R, 1%, 0.1W, 0603, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 324R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3261 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3261
Res, 324R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3261
RES, 324R, 1%, 0.1W, 0603, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 324R, 1%, 0.1W, 0603, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8670
Product Name Res, 324R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details