NIC Components Corp. Res, 3K16, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F3161TRF

Description
RES, 3K16, 1%, 0.1W, 0603, THICK FILM; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 3K16, 1%, 0.1W, 0603, THICK FILM; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K16, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0577 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0577
Res, 3K16, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0577
RES, 3K16, 1%, 0.1W, 0603, THICK FILM; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K16, 1%, 0.1W, 0603, THICK FILM; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K16, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8665 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8665
Res, 3K16, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8665
RES, 3K16, 1%, 0.1W, 0603, THICK FILM; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K16, 1%, 0.1W, 0603, THICK FILM; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0577
Product Name Res, 3K16, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details