NIC Components Corp. Res, 30R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F30R0TRF

Description
RES, 30R, 1%, 0.1W, 0603, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, 30R, 1%, 0.1W, 0603, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 30R, 1%, 0.1W, 0603, Thick Film resistor is a general-purpose thick film chip resistor with a resistance value of 30 ohms and a tolerance of ±1%. It has a power rating of 0.1 watts and a maximum working voltage of 50 volts. The component is housed in a 0603 case size, which measures approximately 1.6 mm x 0.8 mm. This resistor is RoHS compliant, ensuring it meets environmental standards. It is suitable for applications requiring reliable performance in compact electronic designs. The resistor's construction includes a glass overcoat for enhanced mechanical strength and longevity, making it a durable choice for various electronic circuits.

Datasheet Summary
Powered by GS/AI

The Res, 30R, 1%, 0.1W, 0603, Thick Film resistor is a general-purpose thick film chip resistor with a resistance value of 30 ohms and a tolerance of ±1%. It has a power rating of 0.1 watts and a maximum working voltage of 50 volts. The component is housed in a 0603 case size, which measures approximately 1.6 mm x 0.8 mm. This resistor is RoHS compliant, ensuring it meets environmental standards. It is suitable for applications requiring reliable performance in compact electronic designs. The resistor's construction includes a glass overcoat for enhanced mechanical strength and longevity, making it a durable choice for various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Res, 30R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8644 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8644
Res, 30R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8644
RES, 30R, 1%, 0.1W, 0603, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 30R, 1%, 0.1W, 0603, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3249
Res, 30R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3249
RES, 30R, 1%, 0.1W, 0603, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 30R, 1%, 0.1W, 0603, THICK FILM; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8644
Product Name Res, 30R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details