NIC Components Corp. Res, 3K01, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F3011TRF

Description
RES, 3K01, 1%, 0.1W, 0603, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 3K01, 1%, 0.1W, 0603, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K01, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3256 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3256
Res, 3K01, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3256
RES, 3K01, 1%, 0.1W, 0603, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K01, 1%, 0.1W, 0603, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K01, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8654
Res, 3K01, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8654
RES, 3K01, 1%, 0.1W, 0603, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K01, 1%, 0.1W, 0603, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3256
Product Name Res, 3K01, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details