NIC Components Corp. Chip Resistor - Surface Mount - NRC06F2872TRF NRC06F2872TRF

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082678-NRC06F2872TR F Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 28.7 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Alternative Parts (Cross-Reference): RC0603FR-0728K7L; RK73H1JTTD2872F; RC0603FR-1328K7L; RC0603FR-0727KL; RK73H1JTTD3002F; RK73H1JTTD2702F; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045 Voltage Rating (DC): 50 V
Request a Quote Datasheet
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082678-NRC06F2872TR F Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 28.7 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Alternative Parts (Cross-Reference): RC0603FR-0728K7L; RK73H1JTTD2872F; RC0603FR-1328K7L; RC0603FR-0727KL; RK73H1JTTD3002F; RK73H1JTTD2702F; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045 Voltage Rating (DC): 50 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - NRC06F2872TRF - 1082678-NRC06F2872TRF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - NRC06F2872TRF
1082678-NRC06F2872TRF
Chip Resistor - Surface Mount - NRC06F2872TRF 1082678-NRC06F2872TRF
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082678-NRC06F2872TR F Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Resistance: 28.7 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Alternative Parts (Cross-Reference): RC0603FR-0728K7L; RK73H1JTTD2872F; RC0603FR-1328K7L; RC0603FR-0727KL; RK73H1JTTD3002F; RK73H1JTTD2702F; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045 Voltage Rating (DC): 50 V

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082678-NRC06F2872TRF
Length: 1.6 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Resistance: 28.7 kΩ
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Alternative Parts (Cross-Reference): RC0603FR-0728K7L; RK73H1JTTD2872F; RC0603FR-1328K7L; RC0603FR-0727KL; RK73H1JTTD3002F; RK73H1JTTD2702F;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 800 µm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045
Voltage Rating (DC): 50 V

Buy Now
Res, 28K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8619
Res, 28K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8619
RES, 28K7, 1%, 0.1W, 0603, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 28K7, 1%, 0.1W, 0603, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0555
Res, 28K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0555
RES, 28K7, 1%, 0.1W, 0603, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 28K7, 1%, 0.1W, 0603, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1082678-NRC06F2872TRF 08AH8619
Product Name Chip Resistor - Surface Mount - NRC06F2872TRF Res, 28K7, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 28700 ohms 28700 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
5 suppliers
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD513GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details