NIC Components Corp. Res, 280R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F2800TRF

Description
RES, 280R, 1%, 0.1W, 0603, THICK FILM; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, 280R, 1%, 0.1W, 0603, THICK FILM; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 280R, 1%, 0.1W, 0603, Thick Film resistor is a general-purpose component designed for various electronic applications. It features a resistance value of 280 ohms with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 0.1W, suitable for low-power applications, and it has a maximum voltage rating of 50V. This resistor is compliant with RoHS standards, indicating it is free from hazardous substances. The 0603 package size (1.6mm x 0.8mm) allows for compact designs, making it ideal for space-constrained applications. Its thick film technology contributes to durability and stability in performance.

Datasheet Summary
Powered by GS/AI

The Res, 280R, 1%, 0.1W, 0603, Thick Film resistor is a general-purpose component designed for various electronic applications. It features a resistance value of 280 ohms with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 0.1W, suitable for low-power applications, and it has a maximum voltage rating of 50V. This resistor is compliant with RoHS standards, indicating it is free from hazardous substances. The 0603 package size (1.6mm x 0.8mm) allows for compact designs, making it ideal for space-constrained applications. Its thick film technology contributes to durability and stability in performance.

Suppliers

Company
Product
Description
Supplier Links
Res, 280R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8611
Res, 280R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8611
RES, 280R, 1%, 0.1W, 0603, THICK FILM; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 280R, 1%, 0.1W, 0603, THICK FILM; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 280R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0550
Res, 280R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0550
RES, 280R, 1%, 0.1W, 0603, THICK FILM; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 280R, 1%, 0.1W, 0603, THICK FILM; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8611
Product Name Res, 280R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers