NIC Components Corp. Res, 27R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F27R0TRF

Description
RES, 27R, 1%, 0.1W, 0603, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 27R, 1%, 0.1W, 0603, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8595
Res, 27R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8595
RES, 27R, 1%, 0.1W, 0603, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 27R, 1%, 0.1W, 0603, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0541
Res, 27R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0541
RES, 27R, 1%, 0.1W, 0603, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 27R, 1%, 0.1W, 0603, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8595
Product Name Res, 27R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers