NIC Components Corp. Res, 27K4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F2742TRF

Description
RES, 27K4, 1%, 0.1W, 0603, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 27K4, 1%, 0.1W, 0603, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3230
Res, 27K4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3230
RES, 27K4, 1%, 0.1W, 0603, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 27K4, 1%, 0.1W, 0603, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8605
Res, 27K4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8605
RES, 27K4, 1%, 0.1W, 0603, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 27K4, 1%, 0.1W, 0603, THICK FILM; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3230
Product Name Res, 27K4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 27400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers