NIC Components Corp. Res, 270R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F2700TRF

Description
RES, 270R, 1%, 0.1W, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 270R, 1%, 0.1W, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 270R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3227
Res, 270R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3227
RES, 270R, 1%, 0.1W, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 270R, 1%, 0.1W, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8597 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8597
Res, 270R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8597
RES, 270R, 1%, 0.1W, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 270R, 1%, 0.1W, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3227
Product Name Res, 270R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details