NIC Components Corp. Res, 261R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F2610TRF

Description
RES, 261R, 1%, 0.1W, 0603, THICK FILM; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 261R, 1%, 0.1W, 0603, THICK FILM; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 261R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0533
Res, 261R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0533
RES, 261R, 1%, 0.1W, 0603, THICK FILM; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 261R, 1%, 0.1W, 0603, THICK FILM; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 261R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8582
Res, 261R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8582
RES, 261R, 1%, 0.1W, 0603, THICK FILM; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 261R, 1%, 0.1W, 0603, THICK FILM; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0533
Product Name Res, 261R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers