NIC Components Corp. Res, 255K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F2553TRF

Description
RES, 255K, 1%, 0.1W, 0603, THICK FILM; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 255K, 1%, 0.1W, 0603, THICK FILM; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 255K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8578
Res, 255K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8578
RES, 255K, 1%, 0.1W, 0603, THICK FILM; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 255K, 1%, 0.1W, 0603, THICK FILM; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 255K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0530
Res, 255K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0530
RES, 255K, 1%, 0.1W, 0603, THICK FILM; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 255K, 1%, 0.1W, 0603, THICK FILM; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8578
Product Name Res, 255K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 255000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details