NIC Components Corp. Res, 2K55, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F2551TRF

Description
RES, 2K55, 1%, 0.1W, 0603, THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 2K55, 1%, 0.1W, 0603, THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K55, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K55, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8575
Res, 2K55, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8575
RES, 2K55, 1%, 0.1W, 0603, THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K55, 1%, 0.1W, 0603, THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K55, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K55, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3219
Res, 2K55, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3219
RES, 2K55, 1%, 0.1W, 0603, THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K55, 1%, 0.1W, 0603, THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8575
Product Name Res, 2K55, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2550 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details