NIC Components Corp. Res, 24R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F24R9TRF

Description
RES, 24R9, 1%, 0.1W, 0603, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, 24R9, 1%, 0.1W, 0603, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 24R9, 1%, 0.1W, 0603, Thick Film resistor is a general-purpose component designed for various electronic applications. It features a resistance value of 24.9 ohms with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 100mW, suitable for low-power applications, and it has a maximum voltage rating of 50V. This resistor is constructed using thick film technology, which contributes to its durability and stability. Additionally, it is RoHS compliant, making it suitable for environmentally conscious designs. The 0603 package size allows for compact integration into circuit boards, making it a versatile choice for engineers looking for reliable resistive components.

Datasheet Summary
Powered by GS/AI

The Res, 24R9, 1%, 0.1W, 0603, Thick Film resistor is a general-purpose component designed for various electronic applications. It features a resistance value of 24.9 ohms with a tolerance of ±1%, ensuring reliable performance in circuits. The power rating is 100mW, suitable for low-power applications, and it has a maximum voltage rating of 50V. This resistor is constructed using thick film technology, which contributes to its durability and stability. Additionally, it is RoHS compliant, making it suitable for environmentally conscious designs. The 0603 package size allows for compact integration into circuit boards, making it a versatile choice for engineers looking for reliable resistive components.

Suppliers

Company
Product
Description
Supplier Links
Res, 24R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8555
Res, 24R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8555
RES, 24R9, 1%, 0.1W, 0603, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 24R9, 1%, 0.1W, 0603, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3207 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3207
Res, 24R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3207
RES, 24R9, 1%, 0.1W, 0603, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 24R9, 1%, 0.1W, 0603, THICK FILM; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8555
Product Name Res, 24R9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details