NIC Components Corp. Res, 249K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F2493TRF

Description
RES, 249K, 1%, 0.1W, 0603, THICK FILM; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 249K, 1%, 0.1W, 0603, THICK FILM; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 249K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3217 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3217
Res, 249K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3217
RES, 249K, 1%, 0.1W, 0603, THICK FILM; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 249K, 1%, 0.1W, 0603, THICK FILM; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 249K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8571 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8571
Res, 249K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8571
RES, 249K, 1%, 0.1W, 0603, THICK FILM; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 249K, 1%, 0.1W, 0603, THICK FILM; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3217
Product Name Res, 249K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 249000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details