NIC Components Corp. Res, 24K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F2492TRF

Description
RES, 24K9, 1%, 0.1W, 0603, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 24K9, 1%, 0.1W, 0603, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8570 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8570
Res, 24K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8570
RES, 24K9, 1%, 0.1W, 0603, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 24K9, 1%, 0.1W, 0603, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3216 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3216
Res, 24K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3216
RES, 24K9, 1%, 0.1W, 0603, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 24K9, 1%, 0.1W, 0603, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8570
Product Name Res, 24K9, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 24900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details