NIC Components Corp. Res, 249R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F2490TRF

Description
RES, 249R, 1%, 0.1W, 0603, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 249R, 1%, 0.1W, 0603, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 249R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8567
Res, 249R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8567
RES, 249R, 1%, 0.1W, 0603, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 249R, 1%, 0.1W, 0603, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 249R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3214 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3214
Res, 249R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3214
RES, 249R, 1%, 0.1W, 0603, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 249R, 1%, 0.1W, 0603, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8567
Product Name Res, 249R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details