NIC Components Corp. Res, 24K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F2432TRF

Description
RES, 24K3, 1%, 0.1W, 0603, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 24K3, 1%, 0.1W, 0603, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8564 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8564
Res, 24K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8564
RES, 24K3, 1%, 0.1W, 0603, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 24K3, 1%, 0.1W, 0603, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3212 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3212
Res, 24K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3212
RES, 24K3, 1%, 0.1W, 0603, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 24K3, 1%, 0.1W, 0603, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8564
Product Name Res, 24K3, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 24300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers