NIC Components Corp. Res, 243R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F2430TRF

Description
RES, 243R, 1%, 0.1W, 0603, THICK FILM; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 243R, 1%, 0.1W, 0603, THICK FILM; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 243R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8562
Res, 243R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8562
RES, 243R, 1%, 0.1W, 0603, THICK FILM; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 243R, 1%, 0.1W, 0603, THICK FILM; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 243R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3210
Res, 243R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3210
RES, 243R, 1%, 0.1W, 0603, THICK FILM; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 243R, 1%, 0.1W, 0603, THICK FILM; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH8562
Product Name Res, 243R, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details