NIC Components Corp. Res, 2M4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F2404TRF

Description
RES, 2M4, 1%, 0.1W, 0603, THICK FILM; Resistance:2.4Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 2M4, 1%, 0.1W, 0603, THICK FILM; Resistance:2.4Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2M4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH0525 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH0525
Res, 2M4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH0525
RES, 2M4, 1%, 0.1W, 0603, THICK FILM; Resistance:2.4Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2M4, 1%, 0.1W, 0603, THICK FILM; Resistance:2.4Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8561
Res, 2M4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8561
RES, 2M4, 1%, 0.1W, 0603, THICK FILM; Resistance:2.4Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2M4, 1%, 0.1W, 0603, THICK FILM; Resistance:2.4Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0525
Product Name Res, 2M4, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2.40E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details