NIC Components Corp. Res, 221K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components NRC06F2213TRF

Description
RES, 221K, 1%, 0.1W, 0603, THICK FILM; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 221K, 1%, 0.1W, 0603, THICK FILM; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 221K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH3195 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH3195
Res, 221K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH3195
RES, 221K, 1%, 0.1W, 0603, THICK FILM; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 221K, 1%, 0.1W, 0603, THICK FILM; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 221K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components - 08AH8531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
08AH8531
Res, 221K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components 08AH8531
RES, 221K, 1%, 0.1W, 0603, THICK FILM; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 221K, 1%, 0.1W, 0603, THICK FILM; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH3195
Product Name Res, 221K, 1%, 0.1W, 0603, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 221000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details